20A, 55V, 0.036ohm, N-Channel Power MOSFET, TO-251AA
Manufacturer: ON Semiconductor
Win Source Part Number: 1182427-HUF75321D3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I-PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 93W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 36mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 20V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 25V
20A, 55V, 0.036 Ohm, N-Channel UltraFET Power MOSFETs Product overview: HUF75321D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 55V, 0.036 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 55V, 0.036 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75321D3 can be used for catalog matching and distributor lookup.
N-Channel 55V 20A (Tc) 93W (Tc) Through Hole I-PAK
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | HUF75321D3 | 1182427-HUF75321D3 | 278-HUF75321D3 | HUF75321D3-ND |
| Product Name | FETs - Single - HUF75321D3 | N-Channel 20A 55V 0.036 Ohm MOSFET Transistor | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel |
| rDS(on) | 0.0360 ohms | |||
| Package Type | TO-251AA | SOT3 | TO-251-3 Short Leads, IPAK, TO-251AA | |
| V(BR)DSS | 55 volts |