onsemi SMD 50mA 2.5kV Bipolar Transistor HMHA281V

Description
Transistor Output Optocoupler, 1-Element, 3750V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 3750V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HMHA281V - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 1-Element, 3750V Isolation

Transistor Output Optocoupler, 1-Element, 3750V Isolation

Supplier's Site Datasheet
Singapore, Singapore
SMD 50mA 2.5kV Bipolar Transistor
903-HMHA281V
SMD 50mA 2.5kV Bipolar Transistor 903-HMHA281V
400mV 50mA 2.5kV Phototransistor Optocoupler SMD Product overview: HMHA281V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50mA, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMHA281V can be used for catalog matching and distributor lookup.

400mV 50mA 2.5kV Phototransistor Optocoupler SMD Product overview: HMHA281V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50mA, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMHA281V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number HMHA281V 903-HMHA281V
Product Name SMD 50mA 2.5kV Bipolar Transistor
Package Type MINIFLAT-4
Unlock Full Specs
to access all available technical data