FS70UMJ-06F is an N-channel power MOSFET designed for high-speed switching applications such as motor, lamp, and solenoid control, and DC-DC converters. It is packaged in a TO-220 case with a mass of 2.0 g. The device has a drain-source voltage rating of 60 V, a continuous drain current of 70 A, and a maximum on-state resistance of 7.0 mΩ at 25°C. It includes an integrated fast recovery diode with a typical recovery time of 70 ns. The gate-source voltage is rated at ±20 V, and the maximum power dissipation is 125 W. The operating and storage junction temperature range is from -55°C to +150°C.
Manufacturer: NEC
Win Source Part Number: 919355-FS70UMJ-06F
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919355-FS70UMJ-06F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS70UMJ-06F |
| Package Type | SOT3 |