Power Field-Effect Transistor, 11A, 30V, N-Channel MOSFET
MOSFET N-CH 30V 11A 8SOP Product overview: HAT2199R-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2199R-EL-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 067809-HAT2199R-EL-E
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | HAT2199R-EL-E | 285-HAT2199R-EL-E | 067809-HAT2199R-EL-E |
| Product Name | 30V 11A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2199R-EL-E | |
| Polarity | N-Channel |