onsemi Single FETs, MOSFETs HUFA75307D3S

Description
N-Channel 55V 15A (Tc) 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 55V 15A (Tc) 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA75307D3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA75307D3S-ND
Single FETs, MOSFETs HUFA75307D3S-ND
N-Channel 55V 15A (Tc) 45W (Tc) Surface Mount TO-252AA

N-Channel 55V 15A (Tc) 45W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
 - HUFA75307D3S - Rochester Electronics
Newburyport, MA, United States
15A, 55V, 0.09ohm, N-Channel Power MOSFET, TO-252AA

15A, 55V, 0.09ohm, N-Channel Power MOSFET, TO-252AA

Supplier's Site Datasheet
Singapore, Singapore
55V 15A MOSFET Transistor
278-HUFA75307D3S
55V 15A MOSFET Transistor 278-HUFA75307D3S
MOSFET N-CH 55V 15A TO252AA Product overview: HUFA75307D3S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75307D3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 15A TO252AA Product overview: HUFA75307D3S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75307D3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75307D3S - 1044228-HUFA75307D3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75307D3S
1044228-HUFA75307D3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75307D3S 1044228-HUFA75307D3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044228-HUFA75307D3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 20V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044228-HUFA75307D3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 20V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA75307D3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA75307D3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA75307D3S
MOSFET N-CH 55V 15A TO252AA

MOSFET N-CH 55V 15A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA75307D3S-ND HUFA75307D3S 278-HUFA75307D3S 1044228-HUFA75307D3S HUFA75307D3S
Product Name Single FETs, MOSFETs 55V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75307D3S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252AA Tube SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
rDS(on) 0.0900 ohms
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data