The HIP4081AIPZ is a 20-lead plastic DIP package full-bridge N-channel FET driver capable of switching at frequencies up to 1MHz with a bootstrap supply voltage up to 95V DC. It drives four N-channel FETs in half-bridge or full-bridge configurations with user-programmable dead time, 55ns typical propagation delay, and 10ns typical rise and fall times when driving a 1000pF load at 1MHz. The device operates from a 9.5V to 15V supply voltage, includes undervoltage protection, and supports 5V to 15V logic inputs. It is rated for an operating ambient temperature range of -40°C to 85°C and meets RoHS standards with a Pb-free finish.
Full Bridge Based MOSFET Driver, PDIP20
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP4081AIPZ |
| Package Type | PDIP |