N-Channel Power MOSFET with 19A continuous drain current, 55V drain-to-source voltage, and 0.070 Ω maximum on-resistance at 10V gate drive, housed in a TO-252AA (DPAK) package. The device supports a junction temperature range of -55°C to 175°C, with a thermal resistance junction-to-ambient of 100 °C/W. It meets UL 94 V-0 flammability requirements and is manufactured under ISO9000 and QS9000 quality systems. The part is rated for unclamped inductive switching and features low reverse recovery time and stored charge.
19A, 55V, 0.07ohm, N-Channel Power MOSFET, TO-252AA
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | HUF75309D3ST_NL |
| Polarity | N-Channel |