Rochester Electronics RFFETs - HSC285TRF-E HSC285TRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873905-HSC285TRF-E Series: * Features: RF Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873905-HSC285TRF-E Series: * Features: RF Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HSC285 is a silicon Schottky barrier diode designed for detector applications, featuring low forward voltage and low capacitance for high detection sensitivity. It is housed in an ultra-small flat lead package (UFP) with a size of PWFS0002ZA-A. The diode has a maximum reverse voltage of 2 V, an average rectified current of 5 mA, and a junction temperature limit of 125°C. Forward voltage is ≤0.27 V at 1 mA and ≤0.15 V at 0.1 mA. Capacitance is 0.3 pF at 0.5 V and 1 MHz. ESD capability is rated at 10 V (C=200 pF, R=0 Ω). The storage temperature range is -55°C to +125°C. The part is classified as 'Standard' quality grade.

Datasheet Summary
Powered by GS/AI

The HSC285 is a silicon Schottky barrier diode designed for detector applications, featuring low forward voltage and low capacitance for high detection sensitivity. It is housed in an ultra-small flat lead package (UFP) with a size of PWFS0002ZA-A. The diode has a maximum reverse voltage of 2 V, an average rectified current of 5 mA, and a junction temperature limit of 125°C. Forward voltage is ≤0.27 V at 1 mA and ≤0.15 V at 0.1 mA. Capacitance is 0.3 pF at 0.5 V and 1 MHz. ESD capability is rated at 10 V (C=200 pF, R=0 Ω). The storage temperature range is -55°C to +125°C. The part is classified as 'Standard' quality grade.

Suppliers

Company
Product
Description
Supplier Links
RFFETs - HSC285TRF-E - 873905-HSC285TRF-E - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSC285TRF-E
873905-HSC285TRF-E
RFFETs - HSC285TRF-E 873905-HSC285TRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 873905-HSC285TRF-E Series: * Features: RF Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 873905-HSC285TRF-E
Series: *
Features: RF Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873905-HSC285TRF-E
Product Name RFFETs - HSC285TRF-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
View Details