The HIP2103FBZ-T7A is a half-bridge gate driver for DC and brushless DC motor applications, featuring independent high-side and low-side control inputs with integrated pull-down resistors and an active low-side pull-down during sleep mode. It operates with a 60V maximum bootstrap supply voltage and a 4V undervoltage lockout threshold. The part is packaged in an 8-lead SOIC with dimensions specified for the M8.15 package, and includes an integrated bootstrap FET replacing a traditional diode. It supports 3.3V and 5V CMOS-compatible inputs with hysteresis and offers a sleep mode quiescent current of 9.4µA at 25°C. The device meets RoHS compliance and is rated for a junction temperature range of -40°C to +125°C. The HIP2103FBZ-T7A is a tape and reel variant of the HIP2103 series with 250 units per reel.
Half Bridge Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP2103FBZ-T7A |
| Package Type | SOICN8 |