N-Channel, ULTRAFET POWER MOSFET
N-Channel 55V 66A (Tc) 150W (Tc) Through Hole I2PAK (TO-262)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766127-HUF75333S3
Series: UltraFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 66A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-262AA
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 85nC @ 20V
Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 66A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
MOSFET N-CH 55V 66A I2PAK
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | HUF75333S3 | HUF75333S3-ND | 766127-HUF75333S3 | HUF75333S3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75333S3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |