onsemi 1200V 21A 167W IGBT Transistor HGTG5N120BND

Description
1200V IGBT, 21A, TO-247, 167W Product overview: HGTG5N120BND from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG5N120BND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200V IGBT, 21A, TO-247, 167W Product overview: HGTG5N120BND from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG5N120BND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 21A 167W IGBT Transistor
279-HGTG5N120BND
1200V 21A 167W IGBT Transistor 279-HGTG5N120BND
1200V IGBT, 21A, TO-247, 167W Product overview: HGTG5N120BND from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG5N120BND can be used for catalog matching and distributor lookup.

1200V IGBT, 21A, TO-247, 167W Product overview: HGTG5N120BND from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG5N120BND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - HGTG5N120BNDFS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG5N120BNDFS-ND
Single IGBTs HGTG5N120BNDFS-ND
IGBT NPT 1200V 21A 167W Through Hole TO-247-3

IGBT NPT 1200V 21A 167W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - HGTG5N120BND - 006331-HGTG5N120BND - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTG5N120BND
006331-HGTG5N120BND
IGBTs - Single - HGTG5N120BND 006331-HGTG5N120BND
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006331-HGTG5N120BND Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 65ns IGBT Type: NPT Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 167W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A Total Switching Energy(Ets): 450μJ (on), 390μJ (off) Turn-on and Turn-off delay time: 22ns/160ns Testing Conditions: 960V, 5A, 25 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006331-HGTG5N120BND
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 65ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A
Total Switching Energy(Ets): 450μJ (on), 390μJ (off)
Turn-on and Turn-off delay time: 22ns/160ns
Testing Conditions: 960V, 5A, 25 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
 - HGTG5N120BND - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 21A, 1200V, N-Channel, TO-247

Insulated Gate Bipolar Transistor, 21A, 1200V, N-Channel, TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTG5N120BND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG5N120BND
Discrete Semiconductor Products - Transistors - IGBTs HGTG5N120BND
IGBT NPT 1200V 21A TO247-3

IGBT NPT 1200V 21A TO247-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
HGTG5N120BND
Triode/MOS Tube/Transistor >> IGBTs HGTG5N120BND
167W 21A 1.2kV NPT(非穿通型) TO-247-3 IGBTs ROHS

167W 21A 1.2kV NPT(非穿通型) TO-247-3 IGBTs ROHS

Supplier's Site Datasheet
FAIRCHILD SEMICONDUCTOR HGTG5N120BND IGBT Single Transistor, 21 A, 2.7 V, 167 W, 1.2 kV, TO-247, 3 Pins - 598-HGTG5N120BND - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTOR HGTG5N120BND IGBT Single Transistor, 21 A, 2.7 V, 167 W, 1.2 kV, TO-247, 3 Pins
598-HGTG5N120BND
FAIRCHILD SEMICONDUCTOR HGTG5N120BND IGBT Single Transistor, 21 A, 2.7 V, 167 W, 1.2 kV, TO-247, 3 Pins 598-HGTG5N120BND
FAIRCHILD SEMICONDUCTOR HGTG5N120BND IGBT Single Transistor, 21 A, 2.7 V, 167 W, 1.2 kV, TO-247, 3 Pins

FAIRCHILD SEMICONDUCTOR HGTG5N120BND IGBT Single Transistor, 21 A, 2.7 V, 167 W, 1.2 kV, TO-247, 3 Pins

Supplier's Site
Single Igbt, 1.2Kv, 21A; Continuous Collector Current Onsemi - 98B1932 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 1.2Kv, 21A; Continuous Collector Current Onsemi
98B1932
Single Igbt, 1.2Kv, 21A; Continuous Collector Current Onsemi 98B1932
SINGLE IGBT, 1.2KV, 21A; Continuous Collector Current:21A; Power Dissipation:167W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 1.2KV, 21A; Continuous Collector Current:21A; Power Dissipation:167W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
HGTG5N120BND
IGBT Transistors HGTG5N120BND
IGBT Transistors 21a 1200V IGBT NPT Series N-Ch

IGBT Transistors 21a 1200V IGBT NPT Series N-Ch

Buy Now Datasheet
Single IGBTs - HGTG5N120BND - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTG5N120BND
Single IGBTs HGTG5N120BND
IGBT NPT 1200V 21A TO247-3

IGBT NPT 1200V 21A TO247-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-HGTG5N120BND HGTG5N120BNDFS-ND 006331-HGTG5N120BND HGTG5N120BND HGTG5N120BND HGTG5N120BND 598-HGTG5N120BND 98B1932 HGTG5N120BND HGTG5N120BND
Product Name 1200V 21A 167W IGBT Transistor Single IGBTs IGBTs - Single - HGTG5N120BND Discrete Semiconductor Products - Transistors - IGBTs Triode/MOS Tube/Transistor >> IGBTs FAIRCHILD SEMICONDUCTOR HGTG5N120BND IGBT Single Transistor, 21 A, 2.7 V, 167 W, 1.2 kV, TO-247, 3 Pins Single Igbt, 1.2Kv, 21A; Continuous Collector Current Onsemi IGBT Transistors Single IGBTs
PD 167000 milliwatts 167000 milliwatts 167000 milliwatts 167000 milliwatts 167000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247 TO-247 TO-3 TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube Tube; Tube
Structure NPT
Unlock Full Specs
to access all available technical data