onsemi FETs - Single - HUF75637S3S HUF75637S3S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1182439-HUF75637S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 155W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 44A Rds On (Maximum) at Id, Vgs: 30mOhm at 44A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 108nC at 20V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1700pF at 25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1182439-HUF75637S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 155W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 44A Rds On (Maximum) at Id, Vgs: 30mOhm at 44A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 108nC at 20V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1700pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - HUF75637S3S - 1182439-HUF75637S3S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUF75637S3S
1182439-HUF75637S3S
FETs - Single - HUF75637S3S 1182439-HUF75637S3S
Manufacturer: ON Semiconductor Win Source Part Number: 1182439-HUF75637S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 155W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 44A Rds On (Maximum) at Id, Vgs: 30mOhm at 44A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 108nC at 20V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1700pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1182439-HUF75637S3S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 155W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 44A
Rds On (Maximum) at Id, Vgs: 30mOhm at 44A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 108nC at 20V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1700pF at 25V

Buy Now
 - HUF75637S3S - Rochester Electronics
Newburyport, MA, United States
44A, 100V, N-Channel Power MOSFET, TO-263AB

44A, 100V, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF75637S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75637S3S-ND
Single FETs, MOSFETs HUF75637S3S-ND
N-Channel 100V 44A (Tc) 155W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 44A (Tc) 155W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
100V 44A MOSFET Transistor
278-HUF75637S3S
100V 44A MOSFET Transistor 278-HUF75637S3S
MOSFET N-CH 100V 44A D2PAK Product overview: HUF75637S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75637S3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 44A D2PAK Product overview: HUF75637S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75637S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 100V 44A D2PAK - 598-HUF75637S3S - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 44A D2PAK
598-HUF75637S3S
MOSFET N-CH 100V 44A D2PAK 598-HUF75637S3S
MOSFET N-CH 100V 44A D2PAK

MOSFET N-CH 100V 44A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75637S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75637S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75637S3S
MOSFET N-CH 100V 44A D2PAK

MOSFET N-CH 100V 44A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1182439-HUF75637S3S HUF75637S3S HUF75637S3S-ND 278-HUF75637S3S 598-HUF75637S3S HUF75637S3S
Product Name FETs - Single - HUF75637S3S Single FETs, MOSFETs 100V 44A MOSFET Transistor MOSFET N-CH 100V 44A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
QG 108 nC
PD 155000 milliwatts 155000 milliwatts 155000 milliwatts
Unlock Full Specs
to access all available technical data