Manufacturer: Renesas Electronics America
Win Source Part Number: 271451-HAT1128R01-EL
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
6A, 60V, 0.085ohm, 2-Element, P-Channel MOSFET
6A, 60V, 0.085OHM, 2-ELEMENT, P Product overview: HAT1128R01-EL-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 60V, 0.085OHM. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 60V, 0.085OHM, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-HAT1128R01-EL-E can be used for catalog matching and distributor lookup.
6A, 60V, 0.085OHM, 2-ELEMENT, P
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 271451-HAT1128R01-EL-E | HAT1128R01-EL-E | 276-HAT1128R01-EL-E | HAT1128R01-EL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - HAT1128R01-EL-E | 6A 60V 0.085OHM Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | P-Channel |