Power Field-Effect Transistor, 18A, 290V, N-Channel MOSFET
Manufacturer: Renesas Electronics America
Win Source Part Number: 753408-H5N2901LSTL-E
Manufacturer Homepage: www.renesas.com
Reference case: TO-263
Reference Date Code: 05+Rohs
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
N-CHANNEL POWER MOSFET
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | H5N2901LSTL-E | 753408-H5N2901LSTL-E | H5N2901LSTL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2901LSTL-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |