MOSFET N-CH 150V 18A IPAK Product overview: HUF75829D3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75829D3 can be used for catalog matching and distributor lookup.
18A, 150V, 0.11ohm, N-Channel Power MOSFET, TO-251AA
MOSFET N-CH 150V 18A IPAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 278-HUF75829D3 | HUF75829D3 | HUF75829D3 |
| Product Name | 150V 18A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 110000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |