The HIP2210 is a 100V half-bridge NMOS FET driver with a tri-level PWM input and adjustable dead time, designed for high-frequency switching applications. It features 3A source and 4A sink gate drive capability, a typical 15ns propagation delay, and 2ns delay matching. The driver includes an integrated bootstrap diode and operates over a 6V to 18V supply range. It is offered in a 10-lead 4mm x 4mm TDFN package, with VDD and bootstrap undervoltage lockout protection. Dead time is programmable from 35ns to 350ns via an external resistor on the RDT pin, and the PWM logic thresholds are set by an external VREF pin supporting 2.7V to 5.5V logic levels. The device meets RoHS standards and is suitable for telecom DC/DC converters, BLDC motor drivers, and Class-D amplifiers.
Half Bridge Based MOSFET Driver, 4A, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP2210FRTZ-T7A |
| Package Type | TDFN10 |