The HUF75332P3 is an N-channel UltraFET power MOSFET rated for 55 V drain-to-source voltage and 60 A continuous drain current, with a maximum on-resistance of 0.019 Ω at 10 V gate drive. It is packaged in a TO-220AB case and has a thermal resistance junction-to-case of 1.03 °C/W. The device supports pulsed current operation, avalanche energy absorption, and features low reverse recovery time and charge in its body diode. Operating and storage junction temperatures range from -55 °C to 175 °C.
60A, 55V, 0.019ohm, N-Channel Power MOSFET, TO-220AB
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | HUF75332P3_NL |
| Polarity | N-Channel |