The HIP4081AIBZ is a high-frequency full bridge N-channel FET driver in a 20-lead wide-body SOIC package, designed to drive up to four N-channel FETs in half-bridge or full-bridge configurations with switch frequencies up to 1MHz. It features user-programmable dead time, on-chip charge-pump and bootstrap supplies, undervoltage protection, and logic thresholds compatible with 5V to 15V inputs. The device supports bootstrap supply voltages up to 95V DC and can drive a 1000pF load with typical rise and fall times of 10ns at 1MHz. It operates from -40°C to 85°C ambient temperature and meets the Pb-free requirements of IPC/JEDEC J-STD-020B.
Full Bridge Based MOSFET Driver, PDSO20
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP4081AIBZ |
| Package Type | SOICW |