onsemi FETs - Single - HUF75631S3S HUF75631S3S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813127-HUF75631S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 120W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 40mOhm at 33A, 10V Gate Charge (Qg) (Maximum) at Vgs: 79nC at 20V Input Capacitance (Ciss) (Maximum) at Vds: 1220pF at 25V Current - Continuous Drain (Id) at 25°C: 33A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813127-HUF75631S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 120W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 40mOhm at 33A, 10V Gate Charge (Qg) (Maximum) at Vgs: 79nC at 20V Input Capacitance (Ciss) (Maximum) at Vds: 1220pF at 25V Current - Continuous Drain (Id) at 25°C: 33A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - HUF75631S3S - 813127-HUF75631S3S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUF75631S3S
813127-HUF75631S3S
FETs - Single - HUF75631S3S 813127-HUF75631S3S
Manufacturer: ON Semiconductor Win Source Part Number: 813127-HUF75631S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 120W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 40mOhm at 33A, 10V Gate Charge (Qg) (Maximum) at Vgs: 79nC at 20V Input Capacitance (Ciss) (Maximum) at Vds: 1220pF at 25V Current - Continuous Drain (Id) at 25°C: 33A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 813127-HUF75631S3S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 120W (Tc)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 40mOhm at 33A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 79nC at 20V
Input Capacitance (Ciss) (Maximum) at Vds: 1220pF at 25V
Current - Continuous Drain (Id) at 25°C: 33A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
100V 33A MOSFET Transistor
278-HUF75631S3S
100V 33A MOSFET Transistor 278-HUF75631S3S
MOSFET N-CH 100V 33A D2PAK Product overview: HUF75631S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75631S3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 33A D2PAK Product overview: HUF75631S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75631S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HUF75631S3S - Rochester Electronics
Newburyport, MA, United States
N-Channel UltraFET Power MOSFET 100V, 33A, 40m??

N-Channel UltraFET Power MOSFET 100V, 33A, 40m??

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF75631S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75631S3S-ND
Single FETs, MOSFETs HUF75631S3S-ND
N-Channel 100V 33A (Tc) 120W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 33A (Tc) 120W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFET N-CH 100V 33A D2PAK - 598-HUF75631S3S - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 33A D2PAK
598-HUF75631S3S
MOSFET N-CH 100V 33A D2PAK 598-HUF75631S3S
MOSFET N-CH 100V 33A D2PAK

MOSFET N-CH 100V 33A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75631S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75631S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75631S3S
MOSFET N-CH 100V 33A D2PAK

MOSFET N-CH 100V 33A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 813127-HUF75631S3S 278-HUF75631S3S HUF75631S3S HUF75631S3S-ND 598-HUF75631S3S HUF75631S3S
Product Name FETs - Single - HUF75631S3S 100V 33A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 100V 33A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
PD 120000 milliwatts 120000 milliwatts 120000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data