onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76413D3 HUF76413D3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182465-HUF76413D3 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182465-HUF76413D3 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76413D3 - 1182465-HUF76413D3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76413D3
1182465-HUF76413D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76413D3 1182465-HUF76413D3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182465-HUF76413D3 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1182465-HUF76413D3
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now
 - HUF76413D3 - Rochester Electronics
Newburyport, MA, United States
20A, 60V, 0.061ohm, N-Channel Power MOSFET, TO-251AA

20A, 60V, 0.061ohm, N-Channel Power MOSFET, TO-251AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76413D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76413D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76413D3
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Power MOSFET RF Transistors
Product Number 1182465-HUF76413D3 HUF76413D3 HUF76413D3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76413D3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRF2804S-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 330000 milliwatts
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3535-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers