Renesas Electronics Corporation HIP4081AIB

Description
Full Bridge Based MOSFET Driver, PDSO20
Request a Quote
Description
Full Bridge Based MOSFET Driver, PDSO20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIP4081AIB is a high-frequency full bridge N-channel FET driver in a 20-lead wide-body SOIC package, rated for operation from -40°C to 85°C. It drives four N-channel FETs in half-bridge or full-bridge configurations with up to 1MHz switching frequency and 2.5A peak output current. The device supports bootstrap supply voltages up to 95V DC, features user-programmable dead time, and includes undervoltage protection and DIS (disable) functionality. Propagation delays are approximately 55ns, with typical rise and fall times of 10ns into a 1000pF load. It operates with 5V to 15V logic inputs and meets RoHS standards for lead-free compliance.

Datasheet Summary
Powered by GS/AI

The HIP4081AIB is a high-frequency full bridge N-channel FET driver in a 20-lead wide-body SOIC package, rated for operation from -40°C to 85°C. It drives four N-channel FETs in half-bridge or full-bridge configurations with up to 1MHz switching frequency and 2.5A peak output current. The device supports bootstrap supply voltages up to 95V DC, features user-programmable dead time, and includes undervoltage protection and DIS (disable) functionality. Propagation delays are approximately 55ns, with typical rise and fall times of 10ns into a 1000pF load. It operates with 5V to 15V logic inputs and meets RoHS standards for lead-free compliance.

Suppliers

Company
Product
Description
Supplier Links
 - HIP4081AIB - Rochester Electronics
Newburyport, MA, United States
Full Bridge Based MOSFET Driver, PDSO20

Full Bridge Based MOSFET Driver, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number HIP4081AIB
Package Type SOIC20
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
MOSFETs - 1222873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
5 suppliers