Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2019R-EL-E HAT2019R-EL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873216-HAT2019R-EL-E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873216-HAT2019R-EL-E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2019R-EL-E - 873216-HAT2019R-EL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2019R-EL-E
873216-HAT2019R-EL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2019R-EL-E 873216-HAT2019R-EL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 873216-HAT2019R-EL-E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 873216-HAT2019R-EL-E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 873216-HAT2019R-EL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2019R-EL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60V 23A 100A MOSFET Transistor - 278-BSC028N06NSATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
10 suppliers
CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0192 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3886-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 120 volts
rDS(on) 0.0300 ohms
IDSS 67000 milliamps
View Details