The HIP6601ECB-T is a dual MOSFET driver designed for synchronous rectified buck converters, driving two N-Channel MOSFETs with adaptive shoot-through protection and an internal bootstrap circuit. It comes in an 8-lead EPSOIC package with an exposed thermal pad, measuring 4.80mm to 4.98mm in length and 3.31mm to 3.39mm in width. The device operates from 0°C to 85°C, supports supply voltages from 5V to 12V, and switches power MOSFETs at frequencies up to 2MHz with a 30ns propagation delay. It features three-state PWM input, supply under-voltage protection, and meets ESD standards of 3kV HBM and 200V MM. The part is supplied in tape and reel packaging.
Half Bridge Based MOSFET Driver, 0.73A, MOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP6601ECB-T |
| Package Type | SOP8 |