MOSFET N-CH HS SW TO-263 Product overview: H5N2307LSTL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-H5N2307LSTL-E can be used for catalog matching and distributor lookup.
30A, 230V, 0.052ohm, N-Channel MOSFET
Manufacturer: Renesas Electronics America
Win Source Part Number: 270500-H5N2307LSTL-E
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
MOSFET N-CH HS SW TO-263
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-H5N2307LSTL-E | H5N2307LSTL-E | 270500-H5N2307LSTL-E | H5N2307LSTL-E |
| Product Name | MOSFET Transistor | FETs - Single - H5N2307LSTL-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | Tape & Reel (TR) | LDPAK4 | TO-263; SOT3 |