Rochester Electronics 40V 30A MOSFET Transistor HAT2172N-EL-E

Description
MOSFET N-CH 40V 30A 8LFPAK Product overview: HAT2172N-EL-E from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2172N-EL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 30A 8LFPAK Product overview: HAT2172N-EL-E from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2172N-EL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 30A MOSFET Transistor
285-HAT2172N-EL-E
40V 30A MOSFET Transistor 285-HAT2172N-EL-E
MOSFET N-CH 40V 30A 8LFPAK Product overview: HAT2172N-EL-E from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2172N-EL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 30A 8LFPAK Product overview: HAT2172N-EL-E from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2172N-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2172N-EL-E - 920003-HAT2172N-EL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2172N-EL-E
920003-HAT2172N-EL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2172N-EL-E 920003-HAT2172N-EL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 920003-HAT2172N-EL-E Operating Temperature Range: 150°C (TJ) Features: N-Channel 40 V 30A (Ta) 20W (Tc) Surface Mount 8-LFPAK-iV Package: Bulk Package: 8-PowerSOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-LFPAK-iV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.29.0095 Other Part Number: 2156-HAT2172N-EL-E, 2156-HAT2172N-EL-E-R ETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920003-HAT2172N-EL-E
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 40 V 30A (Ta) 20W (Tc) Surface Mount 8-LFPAK-iV
Package: Bulk
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-LFPAK-iV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.29.0095
Other Part Number: 2156-HAT2172N-EL-E, 2156-HAT2172N-EL-E-RETR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-HAT2172N-EL-E 920003-HAT2172N-EL-E
Product Name 40V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2172N-EL-E
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6212-40C,118 - 1025145-BUK6212-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 80000 milliwatts
View Details
3 suppliers
MOSFETs - 1219597 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 054NE8N - 074871-054NE8N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 85 volts
PD 300000 milliwatts
View Details
2 suppliers