The HIP2120FRTAZ is a 100V, high-frequency half-bridge MOSFET driver with adjustable dead-time control up to 220ns and a PWM input, housed in a 10-lead 4x4 TDFN package. It features CMOS-compatible inputs with hysteresis, an on-chip 1Ω bootstrap diode, and operates with a supply voltage range of 8V to 14V. The device includes undervoltage protection, 2A peak source/sink output current, and is rated for operation from -40°C to +125°C. It is RoHS compliant and meets IPC-2221 100V conductor spacing guidelines.
Half Bridge Based MOSFET Driver, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP2120FRTAZ |
| Package Type | SOLCC10 |