The HIP4086ABT is a 3-phase N-channel MOSFET driver designed for PWM motor control applications, capable of independently driving six MOSFETs in a 3-phase bridge configuration. It operates with a supply voltage range of 7V to 15V and supports bootstrap supply voltages up to 95VDC. The device features programmable dead time from 0.5µs to 4.5µs and includes a built-in charge pump to maintain high-side driver bias, enabling indefinitely long on-times. It delivers a peak turn-off current of 1.25A and drives a 1000pF load with typical rise and fall times of 20ns and 10ns, respectively. The part is housed in a 24-lead SOIC package and is rated for operation from -40°C to +125°C ambient temperature. It meets RoHS compliance standards and is qualified for automotive use under AEC-Q200.
Half Bridge Based MOSFET Driver, 1.7A, MOS, PDSO24
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP4086ABT |
| Package Type | SOIC24 |