onsemi Single FETs, MOSFETs HUF76633S3ST

Description
N-Channel 100V 39A (Tc) 145W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 100V 39A (Tc) 145W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF76633S3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76633S3ST-ND
Single FETs, MOSFETs HUF76633S3ST-ND
N-Channel 100V 39A (Tc) 145W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 39A (Tc) 145W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
100V 38A MOSFET Transistor
278-HUF76633S3ST
100V 38A MOSFET Transistor 278-HUF76633S3ST
MOSFET N-CH 100V 38A D2PAK Product overview: HUF76633S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76633S3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 38A D2PAK Product overview: HUF76633S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76633S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76633S3ST - 848362-HUF76633S3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76633S3ST
848362-HUF76633S3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76633S3ST 848362-HUF76633S3ST
Manufacturer: ON Semiconductor Win Source Part Number: 848362-HUF76633S3ST Series: UltraFET™ Features: 100 V Package: Reel - TR Part Status: Obsolete Family Name: HUF76 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 848362-HUF76633S3ST
Series: UltraFET™
Features: 100 V
Package: Reel - TR
Part Status: Obsolete
Family Name: HUF76
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
 - HUF76633S3ST - Rochester Electronics
Newburyport, MA, United States
39A, 100V, 0.037ohm, N-Channel Power MOSFET, TO-263AB

39A, 100V, 0.037ohm, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76633S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76633S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76633S3ST
MOSFET N-CH 100V 39A D2PAK

MOSFET N-CH 100V 39A D2PAK

Supplier's Site
MOSFET N-CH 100V 38A D2PAK - 598-HUF76633S3ST - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 38A D2PAK
598-HUF76633S3ST
MOSFET N-CH 100V 38A D2PAK 598-HUF76633S3ST
MOSFET N-CH 100V 38A D2PAK

MOSFET N-CH 100V 38A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number HUF76633S3ST-ND 278-HUF76633S3ST 848362-HUF76633S3ST HUF76633S3ST HUF76633S3ST 598-HUF76633S3ST
Product Name Single FETs, MOSFETs 100V 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76633S3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 38A D2PAK
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 145000 milliwatts 145000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
rDS(on) 0.0370 ohms 0.0350 ohms
Unlock Full Specs
to access all available technical data