N-Channel UltraFET power MOSFET rated for 55 V and 75 A continuous drain current, with a maximum on-resistance of 7 mΩ at VGS = 10 V and ID = 75 A. Housed in a TO-263AB package, it features a thermal resistance junction-to-case of 0.46 °C/W and a total gate charge of 220 to 275 nC. The device supports avalanche operation and exhibits a reverse recovery time of 55 ns and reverse recovered charge of 80 nC. Operates from -55 °C to 175 °C.
75A, 55V, N-Channel Power MOSFET, TO-263AB
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | HUF75345S3ST_NL |
| Polarity | N-Channel |