PNP Low Saturation Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016619-FZT790A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 2W Surface Mount SOT-223-4
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 2W Surface Mount SOT-223-4
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 2W Surface Mount SOT-223-4
Bipolar Transistors - BJT PNP Transistor Low Saturation Product overview: FZT790A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FZT790A can be used for catalog matching and distributor lookup.
TRANS PNP 40V 3A SOT223-4
TRANS PNP 40V 3A SOT223-4
BIPOLAR TRANSISTOR, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -40 V, 100 MHz, 2 W, -3 A, 150 RoHS Compliant: Yes
Bipolar Transistors - BJT PNP Transistor Low Saturation
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT790A | 016619-FZT790A | FZT790AFSDKR-ND | 2087-FZT790A | 7613959 | 7613959P | FZT790A | FZT790A | 38C7307 | 31Y1647 | FZT790A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT790A | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, -40 V, 100 Mhz, 2 W, -3 A, 150 Rohs Compliant Onsemi | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP | |||
| Package Type | SOT223; SOT-223-4 / TO-261-4 | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | Reel | SOT223; Sot-223 | SOT223; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||||
| fT | 100 MHz |