onsemi 55V 20A DPAK MOSFET Transistor HUF75329D3S

Description
20A, 55V, 0.026ohm, N-Channel Power MOSFET, TO-252AA
Request a Quote Datasheet
Description
20A, 55V, 0.026ohm, N-Channel Power MOSFET, TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUF75329D3S - Rochester Electronics
Newburyport, MA, United States
20A, 55V, 0.026ohm, N-Channel Power MOSFET, TO-252AA

20A, 55V, 0.026ohm, N-Channel Power MOSFET, TO-252AA

Supplier's Site Datasheet
Singapore, Singapore
55V 20A DPAK MOSFET Transistor
278-HUF75329D3S
55V 20A DPAK MOSFET Transistor 278-HUF75329D3S
MOSFET N-CH 55V 20A DPAK Product overview: HUF75329D3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75329D3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 20A DPAK Product overview: HUF75329D3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75329D3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF75329D3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75329D3S-ND
Single FETs, MOSFETs HUF75329D3S-ND
N-Channel 55V 20A (Tc) 128W (Tc) Surface Mount TO-252AA

N-Channel 55V 20A (Tc) 128W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75329D3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75329D3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75329D3S
MOSFET N-CH 55V 20A TO252AA

MOSFET N-CH 55V 20A TO252AA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number HUF75329D3S 278-HUF75329D3S HUF75329D3S-ND HUF75329D3S
Product Name 55V 20A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
rDS(on) 0.0260 ohms
Package Type TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data