onsemi Single FETs, MOSFETs HUF75309P3

Description
N-Channel 55V 19A (Tc) 55W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 55V 19A (Tc) 55W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75309P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75309P3-ND
Single FETs, MOSFETs HUF75309P3-ND
N-Channel 55V 19A (Tc) 55W (Tc) Through Hole TO-220-3

N-Channel 55V 19A (Tc) 55W (Tc) Through Hole TO-220-3

Buy Now Datasheet
 - HUF75309P3 - Rochester Electronics
Newburyport, MA, United States
N-Channel, ULTRAFET POWER MOSFET

N-Channel, ULTRAFET POWER MOSFET

Supplier's Site Datasheet
Singapore, Singapore
55V 19A TO220 MOSFET Transistor
278-HUF75309P3
55V 19A TO220 MOSFET Transistor 278-HUF75309P3
MOSFET N-CH 55V 19A TO220-3 Product overview: HUF75309P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75309P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 19A TO220-3 Product overview: HUF75309P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75309P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309P3 - 1044179-HUF75309P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309P3
1044179-HUF75309P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309P3 1044179-HUF75309P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044179-HUF75309P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 55W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 24nC @ 20V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 70 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044179-HUF75309P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 20V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75309P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75309P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75309P3
MOSFET N-CH 55V 19A TO220-3

MOSFET N-CH 55V 19A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF75309P3-ND HUF75309P3 278-HUF75309P3 1044179-HUF75309P3 HUF75309P3
Product Name Single FETs, MOSFETs 55V 19A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220AB Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 55000 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data