onsemi Single FETs, MOSFETs HUF75637P3

Description
N-Channel 100V 44A (Tc) 155W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 44A (Tc) 155W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75637P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75637P3-ND
Single FETs, MOSFETs HUF75637P3-ND
N-Channel 100V 44A (Tc) 155W (Tc) Through Hole TO-220-3

N-Channel 100V 44A (Tc) 155W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75637P3 - 068299-HUF75637P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75637P3
068299-HUF75637P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75637P3 068299-HUF75637P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068299-HUF75637P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 155W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 108nC @ 20V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 44A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068299-HUF75637P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 155W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 108nC @ 20V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
100V 44A MOSFET Transistor
278-HUF75637P3
100V 44A MOSFET Transistor 278-HUF75637P3
MOSFET N-CH 100V 44A TO-220AB Product overview: HUF75637P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75637P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 44A TO-220AB Product overview: HUF75637P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75637P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HUF75637P3 - Rochester Electronics
Newburyport, MA, United States
44A, 100V, N-Channel Power MOSFET, TO-220AB

44A, 100V, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
MOSFET N-CH 100V 44A TO-220AB - 598-HUF75637P3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 44A TO-220AB
598-HUF75637P3
MOSFET N-CH 100V 44A TO-220AB 598-HUF75637P3
MOSFET N-CH 100V 44A TO-220AB

MOSFET N-CH 100V 44A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75637P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75637P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75637P3
MOSFET N-CH 100V 44A TO220-3

MOSFET N-CH 100V 44A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF75637P3-ND 068299-HUF75637P3 278-HUF75637P3 HUF75637P3 598-HUF75637P3 HUF75637P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75637P3 100V 44A MOSFET Transistor MOSFET N-CH 100V 44A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220AB TO-220; TO-220-3
V(BR)DSS 100 volts 100 volts
PD 155000 milliwatts 155000 milliwatts 155000 milliwatts
Unlock Full Specs
to access all available technical data