Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1182449-HUF76013P3
Series: UltraFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Part Status: Obsolete(EOL)
Family Name: HUF76013P3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 624pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IRL3202LPBF; IRL3202L; IRL3302L;
Introduction Date: January 10, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
N-Channel 20V 20A (Tc) 50W (Tc) Through Hole TO-220-3
20A, 20V, N-Channel Power MOSFET, TO-220AB
MOSFET N-CH 20V 20A TO220-3
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Power MOSFET | RF Transistors |
| Product Number | 1182449-HUF76013P3 | HUF76013P3-ND | HUF76013P3 | HUF76013P3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76013P3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| QG | 17 nC | |||
| PD | 50000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |