Renesas Electronics Corporation N-Channel 70A 100V MOSFET Transistor FS70KM-06#B00

Description
Power Field-Effect Transistor, 70A, 100V, N-Channel MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 70A, 100V, N-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FS70KM-06#B00 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 70A, 100V, N-Channel MOSFET

Power Field-Effect Transistor, 70A, 100V, N-Channel MOSFET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 70A 100V MOSFET Transistor
278-FS70KM-06#B00
N-Channel 70A 100V MOSFET Transistor 278-FS70KM-06#B00
70A, 100V, N-CHANNEL MOSFET Product overview: FS70KM-06#B00 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FS70KM-06#B00 can be used for catalog matching and distributor lookup.

70A, 100V, N-CHANNEL MOSFET Product overview: FS70KM-06#B00 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FS70KM-06#B00 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1059845-FS70KM-06#B00 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1059845-FS70KM-06#B00
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1059845-FS70KM-06#B00
Win Source Part Number: 1059845-FS70KM-06#B0 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-FS70KM-06#B00,R ENRNSFS70KM-06#B00 RoHS Status: Not applicable

Win Source Part Number: 1059845-FS70KM-06#B00
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-FS70KM-06#B00,RENRNSFS70KM-06#B00
RoHS Status: Not applicable

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FS70KM-06#B00 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FS70KM-06#B00
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FS70KM-06#B00
70A, 100V, N-CHANNEL MOSFET

70A, 100V, N-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FS70KM-06#B00 278-FS70KM-06#B00 1059845-FS70KM-06#B00 FS70KM-06#B00
Product Name N-Channel 70A 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data