TRANS PREBIAS NPN 50V 0.1A SMT3 Product overview: DTC143EKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143EKAT146 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015034-DTC143EKAT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Family Name: DTC143EKA
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): RN1401(T5LOKI,F); RN1401(T5RTOYOG,F) ; RN1401(TE85L); RN1401(TMEIC);
Introduction Date: November 23, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3
ROHM DTC143EKAT146 Digital Transistor
ROHM DTC143EKAT146 Digital Transistor
TRANS PREBIAS NPN 200MW SMT3
TRANS PREBIAS NPN 50V 0.1A SMT3
TRANSISTOR, NPN, 100MA , SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased DIGIT NPN 50V 100MA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC143EKAT146 | 015034-DTC143EKAT146 | DTC143EKAT146CT-ND | 2461671P | 2461671 | DTC143EKAT146 | DTC143EKAT146 | 40P2973 | DTC143EKAT146 |
| Product Name | 50V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EKAT146 | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 100Ma , Sc-59; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN - Pre-Biased; NPN | NPN | NPN | NPN - Pre-Biased; NPN | NPN | |||
| Package Type | Tape & Reel (TR) | SOT3; SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SMT | Smt | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |