ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC314TUT106

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 15V 600mA 200MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 15V 600mA 200MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC314TUT106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC314TUT106TR-ND
Single, Pre-Biased Bipolar Transistors DTC314TUT106TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 15V 600mA 200MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 15V 600mA 200MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Singapore, Singapore
15V 0.6A Bipolar Transistor
292-DTC314TUT106
15V 0.6A Bipolar Transistor 292-DTC314TUT106
TRANS PREBIAS NPN 15V 0.6A UMT3 Product overview: DTC314TUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC314TUT106 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 15V 0.6A UMT3 Product overview: DTC314TUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.6A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC314TUT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC314TUT106 - 096583-DTC314TUT106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC314TUT106
096583-DTC314TUT106
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC314TUT106 096583-DTC314TUT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 096583-DTC314TUT106 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: UMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096583-DTC314TUT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: UMT3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 80mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC314TUT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC314TUT106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC314TUT106
TRANS PREBIAS NPN 15V 0.6A UMT3

TRANS PREBIAS NPN 15V 0.6A UMT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTC314TUT106TR-ND 292-DTC314TUT106 096583-DTC314TUT106 DTC314TUT106
Product Name Single, Pre-Biased Bipolar Transistors 15V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC314TUT106 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased
Unlock Full Specs
to access all available technical data