ROHM Semiconductor USA, LLC Automotive 50V 100mA 150mW Bipolar Transistor DTC143EEFRATL

Description
Trans Digital BJT NPN 50V 100mA 150mW Automotive 3-Pin EMT T/R Product overview: DTC143EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTC143EEFRATL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Digital BJT NPN 50V 100mA 150mW Automotive 3-Pin EMT T/R Product overview: DTC143EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTC143EEFRATL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50V 100mA 150mW Bipolar Transistor
283-DTC143EEFRATL
Automotive 50V 100mA 150mW Bipolar Transistor 283-DTC143EEFRATL
Trans Digital BJT NPN 50V 100mA 150mW Automotive 3-Pin EMT T/R Product overview: DTC143EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTC143EEFRATL can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 150mW Automotive 3-Pin EMT T/R Product overview: DTC143EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTC143EEFRATL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - DTC143EEFRATL - 1056451-DTC143EEFRATL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DTC143EEFRATL
1056451-DTC143EEFRATL
TRANSISTORS - RF Transistors (BJT) - DTC143EEFRATL 1056451-DTC143EEFRATL
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056451-DTC143EEFRAT L Number of Terminals: 3 Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: Unknown Collector Emitter Breakdown Voltage: 50 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056451-DTC143EEFRATL
Number of Terminals: 3
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
REACH SVHC: Unknown
Collector Emitter Breakdown Voltage: 50 V

Buy Now
Trans, Npn, Aec-Q101, 4.7K/4.7K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7184 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, Aec-Q101, 4.7K/4.7K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7184
Trans, Npn, Aec-Q101, 4.7K/4.7K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7184
TRANS, NPN, AEC-Q101, 4.7K/4.7K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes

TRANS, NPN, AEC-Q101, 4.7K/4.7K, SOT-416; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 283-DTC143EEFRATL 1056451-DTC143EEFRATL 89Y7184
Product Name Automotive 50V 100mA 150mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - DTC143EEFRATL Trans, Npn, Aec-Q101, 4.7K/4.7K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
Polarity NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data