ROHM Semiconductor USA, LLC 50V 100MA Bipolar Transistor DTC144WSATP

Description
Transistor NPN 50V 100MA Spt Tb Product overview: DTC144WSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTC144WSATP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor NPN 50V 100MA Spt Tb Product overview: DTC144WSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTC144WSATP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100MA Bipolar Transistor
283-DTC144WSATP
50V 100MA Bipolar Transistor 283-DTC144WSATP
Transistor NPN 50V 100MA Spt Tb Product overview: DTC144WSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTC144WSATP can be used for catalog matching and distributor lookup.

Transistor NPN 50V 100MA Spt Tb Product overview: DTC144WSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTC144WSATP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - DTC144WSATP - 1056462-DTC144WSATP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DTC144WSATP
1056462-DTC144WSATP
TRANSISTORS - RF Transistors (BJT) - DTC144WSATP 1056462-DTC144WSATP
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056462-DTC144WSATP Current Rating: 30 mA Mounting: SMD (SMT) Polarity: NPN Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 50 V Element Configuration: Single Max Power Dissipation: 300 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV hFE Min: 56 Max Collector Current: 100 mA Transition Frequency: 250 MHz

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056462-DTC144WSATP
Current Rating: 30 mA
Mounting: SMD (SMT)
Polarity: NPN
Categories: RF Transistors(BJT)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 50 V
Element Configuration: Single
Max Power Dissipation: 300 mW
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 300 mV
hFE Min: 56
Max Collector Current: 100 mA
Transition Frequency: 250 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-DTC144WSATP 1056462-DTC144WSATP
Product Name 50V 100MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - DTC144WSATP
Polarity NPN NPN; NPN
IC(max) 100 milliamps
VCEO 50 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data