Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 150mW Surface Mount VMT3
TRANS, NPN, 4.7K/47K, SC-105AA; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, RoHS Compliant: Yes
TRANS PREBIAS NPN 0.1A VMT3
Bipolar Transistors - Pre-Biased NPN SOT-723 50V VCC 0.1A IC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC143ZMFHAT2LTR-ND | 78Y8044 | DTC143ZMFHAT2L | DTC143ZMFHAT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Trans, Npn, 4.7K/47K, Sc-105Aa; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | ||
| Package Type | SOT-723 | TO-3 | Automotive | |
| Transistor Grade / Operating Range | Automotive |