Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035596-DTC143XEBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V 0.1A EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
TRANS PREBIAS NPN 50V 0.1A EMT3
Bipolar Transistors - Pre-Biased TRANSISTOR
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A EMT3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1035596-DTC143XEBTL | 846-DTC143XEBTLDKR-ND | DTC143XEBTL | 78AC6140 | DTC143XEBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143XEBTL | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Pre-Biased | NPN | |||
| Package Type | SOT3; EMT3 | SC-75, SOT-416 | TO-3 | SC-75, SOT-416 | |
| Transistor Type | Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm |