DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm; Resistor Ratio, RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN 50V 0.1A 47kO SOT-23
TRANS PREBIAS NPN 50V 0.1A SST3
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 82AC2701 | DTC144WCAT116 | DTC144WCAT116 |
| Product Name | Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Type | Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm |