Manufacturer: Rohm Semiconductor
Win Source Part Number: 773598-DTC143EUBTL
Packaging: Reel package
Package: SC-85
Mounting: SMD
Power - Max: 200mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Family Name: DTC143EUB
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Manufacturer Package: UMT3F
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 10mA, 5V
Alternative Parts (Cross-Reference): DTC143EUBHZGTL; BRC143ECMUL; BRC143ECMTL; BRC143ECM;
Introduction Date: February 21, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3F
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3F
TRANS PREBIAS NPN 50V UMT3F Product overview: DTC143EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143EUBTL can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased TRANSISTOR
TRANS PREBIAS NPN 50V UMT3F
DIGITAL TRANS, 50V, 0.1A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 773598-DTC143EUBTL | DTC143EUBTLCT-ND | 292-DTC143EUBTL | DTC143EUBTL | DTC143EUBTL | 82AC2681 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EUBTL | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, 50V, 0.1A, Sot-323Fl; Digital Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT3 | SC-85 | Tape & Reel (TR) | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 5.00E-4 milliamps | 100 milliamps | 100 milliamps | |||
| Power Gain | 30 dB |