Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
TRANS PREBIAS NPN 50V 0.1A SST3
TRANS PREBIAS NPN 50V 0.1A SST3
TRANS PREBIAS NPN 50V 0.1A SST3
NPN, SOT-23, R1 ALONE TYPE DIGIT
DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-DTC123TCAT116TR-ND | DTC123TCAT116 | DTC123TCAT116 | 36AJ8946 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm |
| Polarity | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |