ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC143XETL

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC143XETLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143XETLTR-ND
Single, Pre-Biased Bipolar Transistors DTC143XETLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143XETLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143XETLCT-ND
Single, Pre-Biased Bipolar Transistors DTC143XETLCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143XETLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143XETLDKR-ND
Single, Pre-Biased Bipolar Transistors DTC143XETLDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC143XETL
Bipolar Transistors - Pre-Biased DTC143XETL
Bipolar Transistors - Pre-Biased NPN 50V 100MA

Bipolar Transistors - Pre-Biased NPN 50V 100MA

Buy Now Datasheet
Transistor, Rf, Npn, 50V, 250Mhz, Sot-416-3; Digital Transistor Polarity Rohm - 40P2980 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 50V, 250Mhz, Sot-416-3; Digital Transistor Polarity Rohm
40P2980
Transistor, Rf, Npn, 50V, 250Mhz, Sot-416-3; Digital Transistor Polarity Rohm 40P2980
TRANSISTOR, RF, NPN, 50V, 250MHZ, SOT-416-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 50V, 250MHZ, SOT-416-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC143XETL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC143XETL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC143XETL
TRANS PREBIAS NPN 50V 0.1A EMT3

TRANS PREBIAS NPN 50V 0.1A EMT3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTC143XETLTR-ND DTC143XETL 40P2980 DTC143XETL
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Transistor, Rf, Npn, 50V, 250Mhz, Sot-416-3; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SC-75, SOT-416 TO-3
Transistor Type Transistor, Rf, Npn, 50V, 250Mhz, Sot-416-3; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data