Manufacturer: Rohm Semiconductor
Win Source Part Number: 015030-DTC124TMT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS NPN 50V 0.1A VMT3
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC124TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC124TMT2L can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 150MW VMT3
TRANS PREBIAS NPN 50V 0.1A VMT3
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes
TRANS PREBIAS NPN 150MW VMT3
Bipolar Transistors - Pre-Biased TRANS DIGI BJT NPN 50V 100MA 3PIN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 015030-DTC124TMT2L | 846-DTC124TMT2LTR-ND | 292-DTC124TMT2L | 687-DTC124TMT2L | DTC124TMT2L | 82AC2672 | DTC124TMT2L | DTC124TMT2L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124TMT2L | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | TRANS PREBIAS NPN 150MW VMT3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN; NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT3; VMT3 | SOT-723 | Tape & Reel (TR) | TO-3 | SOT-723 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |