Pre-Biased Bipolar Transistor (BJT)
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS NPN 20V UMT3F
TRANS PREBIAS NPN 20V UMT3F
TRANS PREBIAS NPN 20V UMT3F Product overview: DTC923TUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC923TUBTL can be used for catalog matching and distributor lookup.
DIGITAL TRANS, 20V, 0.4A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:20V; Continuous Collector Current Ic:400mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes
TRANS PREBIAS NPN 20V UMT3F
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC923TUBTLCT-ND | 292-DTC923TUBTL | 82AC2710 | DTC923TUBTL | DTC923TUBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | 20V Bipolar Transistor | Digital Trans, 20V, 0.4A, Sot-323Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | |||
| Package Type | SC-85 | Tape & Reel (TR) | TO-3; SOT3; SOT323 | SC-85 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 400 milliamps | 400 milliamps |