TRANS PREBIAS NPN 50V UMT3 Product overview: DTC144VUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144VUAT106 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 730685-DTC144VUAT106
Packaging: Reel - TR
Package: SC-70, SOT-323
Mounting: SMD
Power - Max: 200mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: UMT3
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 33 @ 5mA, 5V
Alternative Parts (Cross-Reference): DDTC144VUA-7-F; DTC144VUA; DTC144VUAT106; UN421D;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS NPN 50V UMT3
Bipolar Transistors - Pre-Biased NPN 50V 30MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC144VUAT106 | DTC144VUAT106TR-ND | 730685-DTC144VUAT106 | DTC144VUAT106 | DTC144VUAT106 |
| Product Name | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144VUAT106 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN |