ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTD113EKFRAT146

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTD113EKFRAT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTD113EKFRAT146TR-ND
Single, Pre-Biased Bipolar Transistors DTD113EKFRAT146TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTD113EKFRAT146 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTD113EKFRAT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTD113EKFRAT146
TRANS PREBIAS NPN 50V 0.5A SMT3

TRANS PREBIAS NPN 50V 0.5A SMT3

Supplier's Site
Digital Trans, 50V, 0.5A, Sot-346; Digital Transistor Polarity Rohm - 82AC2713 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.5A, Sot-346; Digital Transistor Polarity Rohm
82AC2713
Digital Trans, 50V, 0.5A, Sot-346; Digital Transistor Polarity Rohm 82AC2713
DIGITAL TRANS, 50V, 0.5A, SOT-346; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.5A, SOT-346; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTD113EKFRAT146
Bipolar Transistors - Pre-Biased DTD113EKFRAT146
Bipolar Transistors - Pre-Biased NPN 50V 0.5A 1kO SOT-346

Bipolar Transistors - Pre-Biased NPN 50V 0.5A 1kO SOT-346

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTD113EKFRAT146TR-ND DTD113EKFRAT146 82AC2713 DTD113EKFRAT146
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.5A, Sot-346; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCX51E6327HTSA1 - 769813-BCX51E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; SOT89
Packing Method Tape Reel; Reel package
View Details
4 suppliers
Bipolar Transistors - 155276P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details