The DTC124EM FHA is an AEC-Q101 qualified NPN digital transistor featuring built-in biasing resistors of 22kΩ for both R1 and R2, facilitating easy circuit design without the need for external input resistors. It has a maximum collector-emitter voltage (VCC) of 50V and can handle a continuous collector current (IC) of up to 100mA. The transistor is packaged in a SOT-723 format, making it suitable for compact applications. It is designed for use in inverter circuits, interfaces, and driver applications. The device operates effectively within a junction temperature range of -55°C to +150°C and has a power dissipation rating of 150mW. The built-in resistors and the transistor's characteristics make it a practical choice for engineers looking for reliable performance in digital applications.
TRANS PREBIAS NPN 50V 0.1A VMT3
RF TRANSISTOR, AEC-Q101, NPN, 22K/22K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A VMT3
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 846-DTC124EMFHAT2LTR-ND | 24AC4740 | DTC124EMFHAT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Npn, 22K/22K; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT-723 | TO-3 | SOT-723 |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Rf Transistor, Aec-Q101, Npn, 22K/22K; Digital Transistor Polarity Rohm |